E-T-A Circuit Breakers Thermal Overcurrent Circuit Breakers Type 2-5000

Description
Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5000 is available with optional manual release (-H), (R-type TO CBE to EN 60934 in press-to-reset configuration; M-type when fitted with manual release -H), flange mounting. Options include an additional unprotected circuit tap (-A3). Approved to CBE standard EN 60934 (IEC 60934).
Datasheet
Description
Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5000 is available with optional manual release (-H), (R-type TO CBE to EN 60934 in press-to-reset configuration; M-type when fitted with manual release -H), flange mounting. Options include an additional unprotected circuit tap (-A3). Approved to CBE standard EN 60934 (IEC 60934).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Overcurrent Circuit Breakers - Type 2-5000 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Thermal Overcurrent Circuit Breakers
Type 2-5000
Thermal Overcurrent Circuit Breakers Type 2-5000
Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5000 is available with optional manual release (-H), (R-type TO CBE to EN 60934 in press-to-reset configuration; M-type when fitted with manual release -H), flange mounting. Options include an additional unprotected circuit tap (-A3). Approved to CBE standard EN 60934 (IEC 60934).

Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5000 is available with optional manual release (-H), (R-type TO CBE to EN 60934 in press-to-reset configuration; M-type when fitted with manual release -H), flange mounting. Options include an additional unprotected circuit tap (-A3).

Approved to CBE standard EN 60934 (IEC 60934).

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 2-5000
Product Name Thermal Overcurrent Circuit Breakers
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 0.0500 to 25 amps
Trip System Type Thermal
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-2599-313-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers & Accessories - 002243001 - Powell Electronics, Inc.
Specs
Rated Current 2 amps
View Details
Motor Protection - 1221342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details