E-T-A Circuit Breakers Thermal Overcurrent Circuit Breakers Type 1410-L2

Description
Single pole press-to-reset thermal circuit breaker with extremely fast overload switching performance (R-type TO CBE to EN 60934), PCB mounting. Miniaturised construction minimises PCB real estate required. Type 1410-L2 features changeover contacts suitable for providing status output signals. Largely temperature-insensit ive.
Datasheet
Description
Single pole press-to-reset thermal circuit breaker with extremely fast overload switching performance (R-type TO CBE to EN 60934), PCB mounting. Miniaturised construction minimises PCB real estate required. Type 1410-L2 features changeover contacts suitable for providing status output signals. Largely temperature-insensit ive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Overcurrent Circuit Breakers - Type 1410-L2 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Thermal Overcurrent Circuit Breakers
Type 1410-L2
Thermal Overcurrent Circuit Breakers Type 1410-L2
Single pole press-to-reset thermal circuit breaker with extremely fast overload switching performance (R-type TO CBE to EN 60934), PCB mounting. Miniaturised construction minimises PCB real estate required. Type 1410-L2 features changeover contacts suitable for providing status output signals. Largely temperature-insensit ive.

Single pole press-to-reset thermal circuit breaker with extremely fast overload switching performance (R-type TO CBE to EN 60934), PCB mounting. Miniaturised construction minimises PCB real estate required. Type 1410-L2 features changeover contacts suitable for providing status output signals. Largely temperature-insensitive.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 1410-L2
Product Name Thermal Overcurrent Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 50 volts
Rated Current 0.6300 to 10 amps
Trip System Type Thermal
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C45-KA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU15R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 1423695-7 - TE Connectivity
Specs
Rated Current 3 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers