The Type 1410-L1 thermal circuit breaker from E-T-A Circuit Breakers is a single pole device designed for integral and solder mounting, featuring a reset button actuator. It offers a current rating range of 0.63 to 10 A and is suitable for rated voltages of AC 240 V, DC 28 V, and DC 50 V. The breaker utilizes a unique hot wire principle for a very fast trip curve, ensuring reliable switching behavior through its snap action mechanism. Its trip behavior remains consistent regardless of ambient temperature, making it suitable for various applications. This circuit breaker is ideal for overcurrent protection of electronic components on printed circuit boards, as well as motors and transformers in small devices such as measuring and control technology and HiFi systems. It has a typical life of 500 disconnections at 2 x rated current for both inductive and resistive loads, and it operates effectively within an ambient temperature range of -20 to +70 °C. The device is compliant with multiple standards, including IEC 60934 and UL 1077, and features a degree of protection of IP40 for the actuating area.
Single pole press-to-reset thermal circuit breaker with extremely fast overload switching performance (R-type TO CBE to EN 60934). Miniaturised construction minimises PCB real estate required. Largely temperature-insensit
| E-T-A Circuit Breakers | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | Type 1410-L1 |
| Product Name | Thermal Overcurrent Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 50 volts |
| Rated Current | 0.6300 to 10 amps |
| Trip System Type | Thermal |
| Number of Poles | 1 |