E-T-A Circuit Breakers Thermal Overcurrent Circuit Breakers Type 1140-G

Description
Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting. For lower current ratings see types 106. Approved to CBE standard EN 60934 (IEC 60934). Also available with XR38 PEM.
Datasheet
Description
Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting. For lower current ratings see types 106. Approved to CBE standard EN 60934 (IEC 60934). Also available with XR38 PEM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Overcurrent Circuit Breakers - Type 1140-G - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Thermal Overcurrent Circuit Breakers
Type 1140-G
Thermal Overcurrent Circuit Breakers Type 1140-G
Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting. For lower current ratings see types 106. Approved to CBE standard EN 60934 (IEC 60934). Also available with XR38 PEM.

Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting.

For lower current ratings see types 106.

Approved to CBE standard EN 60934 (IEC 60934).

Also available with XR38 PEM.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 1140-G
Product Name Thermal Overcurrent Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 50 volts
Rated Current 3.5 to 16 amps
Trip System Type Thermal
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1REG4-66-4-9-100-H-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers & Accessories - 1DU5M - Powell Electronics, Inc.
Specs
Rated Current 5 amps
View Details
Circuit Breaker; 1 A; 277 VAC; 1 pole; Thermal Magnetic; DIN Rail Mount; 50 Hz - 70160377 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details