E-T-A Circuit Breakers Circuit Protection - Circuit Breakers ESX10-100-DC24V-10A

Description
Win Source Part Number: 1215041-ESX10-100-DC 24V-10A Category: Circuit Protection>Circuit Breakers Series: ESX10 Package: Bulk Voltage Rating - DC: 24 V Standard Package: 1 Actuator Type: Slide Switch Number of Poles: 1 Breaker Type: Solid State Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: E-T-A Approval Agency: CSA C22.2 No 14, UL508
Request a Quote Datasheet
Description
Win Source Part Number: 1215041-ESX10-100-DC 24V-10A Category: Circuit Protection>Circuit Breakers Series: ESX10 Package: Bulk Voltage Rating - DC: 24 V Standard Package: 1 Actuator Type: Slide Switch Number of Poles: 1 Breaker Type: Solid State Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: E-T-A Approval Agency: CSA C22.2 No 14, UL508
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - ESX10-100-DC24V-10A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
ESX10-100-DC24V-10A
Circuit Protection - Circuit Breakers ESX10-100-DC24V-10A
Win Source Part Number: 1215041-ESX10-100-DC 24V-10A Category: Circuit Protection>Circuit Breakers Series: ESX10 Package: Bulk Voltage Rating - DC: 24 V Standard Package: 1 Actuator Type: Slide Switch Number of Poles: 1 Breaker Type: Solid State Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: E-T-A Approval Agency: CSA C22.2 No 14, UL508

Win Source Part Number: 1215041-ESX10-100-DC24V-10A
Category: Circuit Protection>Circuit Breakers
Series: ESX10
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 1
Actuator Type: Slide Switch
Number of Poles: 1
Breaker Type: Solid State
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10A
REACH Status: REACH Unaffected
HTSUS: 8536.20.0020
Mfr: E-T-A
Approval Agency: CSA C22.2 No 14, UL508

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number ESX10-100-DC24V-10A
Product Name Circuit Protection - Circuit Breakers
Rated DC Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 1233X-ENB-A2M-3-4R-6P-49 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Current 135 amps
View Details
Circuit Breakers - 3-1393253-3 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers