E-T-A Circuit Breakers Monitor - Relay Output E-1048-S702-DC24V-4A

Description
Current Sensing DC 24VDC
Description
Current Sensing DC 24VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The E-1048-S702-DC24V-4A is a solid state remote power controller for PLC outputs, rated at 24 V DC and 4 A. It provides overload and short-circuit protection with a trip time of approximately 200 ms at 1.5 times rated current and a maximum short-circuit current of 180 A for L/R = 0 ms. It includes permanent wire break monitoring in both ON and OFF states, indicated by an integrated LED and a potential-free relay contact rated at DC 30 V / 0.5 A. The device has blade terminals compatible with EN 60934-6.3-0.8 and mounts in 17plus or SVS16 power distribution systems. Operating temperature ranges from 0 to 60 °C. Dimensions are 12.5 x 70 x 60 mm, and mass is approximately 33 g. It complies with EN 61000-6-3 and EN 61000-6-2 for EMC and has an IP30 enclosure rating.

Datasheet Summary
Powered by GS/AI

The E-1048-S702-DC24V-4A is a solid state remote power controller for PLC outputs, rated at 24 V DC and 4 A. It provides overload and short-circuit protection with a trip time of approximately 200 ms at 1.5 times rated current and a maximum short-circuit current of 180 A for L/R = 0 ms. It includes permanent wire break monitoring in both ON and OFF states, indicated by an integrated LED and a potential-free relay contact rated at DC 30 V / 0.5 A. The device has blade terminals compatible with EN 60934-6.3-0.8 and mounts in 17plus or SVS16 power distribution systems. Operating temperature ranges from 0 to 60 °C. Dimensions are 12.5 x 70 x 60 mm, and mass is approximately 33 g. It complies with EN 61000-6-3 and EN 61000-6-2 for EMC and has an IP30 enclosure rating.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - E-1048-S702-DC24V-4A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
E-1048-S702-DC24V-4A
Monitor - Relay Output E-1048-S702-DC24V-4A
Current Sensing DC 24VDC

Current Sensing DC 24VDC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number E-1048-S702-DC24V-4A
Product Name Monitor - Relay Output
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.60 - MasterPLUS - SSR - Relay interface module - 396070247048 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Monitoring Relays - 2408844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp 5 F (-15 C)
View Details