The E-1048-S602 is a solid state remote power controller designed for safe switching and protection of resistive, inductive, or lamp loads in DC voltage systems. It features a plug-in mounting style with blade terminals DIN 46244-A6.3-0.8, a mass of 34 g, and operates within a temperature range of 0 °C to +60 °C. This variant provides permanent wire break indication in both ON and OFF conditions, with a rated current of 2 A and a voltage rating of DC 24 V (18...36 V). The device includes LED fault indication, a fault output with opto-coupler isolation (5...36 V, 100 mA max), and fast short-circuit disconnection under 250 µs. Switching times are typ. 300 µs on and 700 µs off with resistive loads. Insulation voltage is 2.5 kVrms per IEC 60664/VDE 0110, and vibration resistance is rated at 3 g per EN 60068-2-6 test Fc.
Current Sensing DC 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | E-1048-S602-DC24V-S426-2A |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |