The E-1048-S602 is a solid state remote power controller for DC 24 V systems, designed for safe switching and protection of resistive, inductive, or lamp loads with built-in fault indication and wire break monitoring in both ON and OFF conditions. It is mounted via blade terminals DIN 46244-A6.3-0.8 and has a mass of 34 g. Current rating is 0.5 A, with a voltage drop of 0.15 V, a maximum switching frequency of 500 Hz, and short-circuit current limitation to 25 A. Control input operates between DC 8.5 V and 36 V with an input current of 1 to 10 mA. Fault indication is provided by an opto-coupled output rated for DC 5 to 36 V with a maximum load current of 100 mA. The device has a thermal operating range of 0 °C to +60 °C and an insulation voltage of 2.5 kVrms (IEC 60664/VDE 0110).
Current Sensing DC 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | E-1048-S602-DC24V-S426-0.5A |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |