The E-1048-S600 is a solid state remote power controller for DC systems, designed for safe switching and protection of resistive, inductive, or lamp loads in automation. It uses plug-in blade terminals (DIN 46244-A6.3-0.8) and measures 60 x 34 x 17.3 mm. Rated for 24 V DC and 4 A, it has a voltage drop of 0.2 V and switches in 300 µs on, 700 µs off. It provides LED and opto-coupled fault indication for overload, short-circuit, and wire break in the OFF state. Short-circuit current is limited to 75 A and disconnected in <250 µs; overload triggers disconnection at 1.5 x IN after ~100 ms. The control input accepts 8.5-36 V DC with 1-10 mA current and supports up to 500 Hz switching. Insulation withstands 2.5 kVrms and it operates from 0 to 60 °C.
Current Sensing DC 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | E-1048-S600-DC24V-4A |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |