Circuit Breaker Thermal Magnetic 100A AC 28V DC Push-Pull Plunger Chassis Mount
Manufacturer: E-T-A
Win Source Part Number: 759982-452-K14-LN2-4
Series: 452
Current Rating: 100A
Voltage Rating - DC: 28V
Mounting: Chassis Mount
Actuator Type: Push-Pull Plunger
Number of Poles: 1
Breaker Type: Thermal Magnetic
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 452-K14-LN2-418005-100A-ND | 452-K14-LN2-418005-100A |
| Product Name | Circuit Breakers | Circuit Breakers - 452-K14-LN2-418005-100A |
| Rated Current | 100 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic |
| Features | Trip Indicator | |
| Mounting Style | Plug-in |