Circuit Breaker Thermal Magnetic 100A AC 28V DC Push-Pull Plunger Chassis Mount
Circuit Breaker;Therm/Mag;Pu
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 302-1500-ND | 70129012 |
| Product Name | Circuit Breakers | Circuit Breaker;Therm/Mag;Push/Pull;Cur-Rtg 100A;Panel;1 Pole;Vol-Rtg 28VDC |
| Rated Current | 100 amps | 100 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic |
| Features | Trip Indicator | |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Other; (Push-Pull Plunger) | Other; (Push/Pull) |