Circuit Breaker Thermal Magnetic 8A 277V AC 60V DC Lever DIN Rail
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 4230-T110-K0CE-8A-ND |
| Product Name | Circuit Breakers |
| Rated Current | 8 amps |
| Trip System Type | Thermal Magnetic |
| Features | Trip Indicator |