Circuit Breaker Thermal Magnetic 2.5A 250V AC 80V DC Push to Reset Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 3500-F11-P10-SI-2.5A-ND |
| Product Name | Circuit Breakers |
| Rated Current | 2.5 amps |
| Trip System Type | Thermal Magnetic |
| Features | Trip Indicator |