1 Pole, 10 A , Molded Panel Mounting, Thermal Magnetic Circuit Breaker
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 70128950 |
| Product Name | Circuit Breaker;Therm/Mag;Press-to-Reset;Cur-Rtg 10A;Panel;1 Pole;Blade Snap |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 65 volts |
| Rated Current | 10 amps |
| Trip System Type | Thermal Magnetic |