E-T-A Circuit Breakers Circuit Breakers - 3131-CF1PT-000000-1Y6-10A 3131-CF1PT-000000-1Y6-10A

Description
Manufacturer: E-T-A Win Source Part Number: 1090463-3131-CF1PT-0 00000-1Y6-10A Current Rating: 10A Voltage Rating - DC: 32V Mounting: Panel Mount Actuator Type: Not Included Illumination: Yellow Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: E-T-A Win Source Part Number: 1090463-3131-CF1PT-0 00000-1Y6-10A Current Rating: 10A Voltage Rating - DC: 32V Mounting: Panel Mount Actuator Type: Not Included Illumination: Yellow Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3131-CF1PT-000000-1Y6-10A - 3131-CF1PT-000000-1Y6-10A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 3131-CF1PT-000000-1Y6-10A
3131-CF1PT-000000-1Y6-10A
Circuit Breakers - 3131-CF1PT-000000-1Y6-10A 3131-CF1PT-000000-1Y6-10A
Manufacturer: E-T-A Win Source Part Number: 1090463-3131-CF1PT-0 00000-1Y6-10A Current Rating: 10A Voltage Rating - DC: 32V Mounting: Panel Mount Actuator Type: Not Included Illumination: Yellow Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: E-T-A
Win Source Part Number: 1090463-3131-CF1PT-000000-1Y6-10A
Current Rating: 10A
Voltage Rating - DC: 32V
Mounting: Panel Mount
Actuator Type: Not Included
Illumination: Yellow
Number of Poles: 1
Breaker Type: Thermal
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number 3131-CF1PT-000000-1Y6-10A
Product Name Circuit Breakers - 3131-CF1PT-000000-1Y6-10A
Rated DC Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 3-1393250-1 - TE Connectivity
Specs
Rated Current 16 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit-Breaker Combination Starter - 113-C30ABD1E-42-1 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 30 amps
View Details
Electronic circuit breaker - 787-2861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers