E-T-A Circuit Breakers Circuit Breakers - 3120-S00221-4A 3120-S00221-4A

Description
Manufacturer: E-T-A Win Source Part Number: 769374-3120-S00221-4 A Series: 3120-F Current Rating: 4A Voltage Rating - AC: 250V Voltage Rating - DC: 50V Mounting: Panel Mount Actuator Type: Rocker Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: E-T-A Win Source Part Number: 769374-3120-S00221-4 A Series: 3120-F Current Rating: 4A Voltage Rating - AC: 250V Voltage Rating - DC: 50V Mounting: Panel Mount Actuator Type: Rocker Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3120-S00221-4A - 3120-S00221-4A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 3120-S00221-4A
3120-S00221-4A
Circuit Breakers - 3120-S00221-4A 3120-S00221-4A
Manufacturer: E-T-A Win Source Part Number: 769374-3120-S00221-4 A Series: 3120-F Current Rating: 4A Voltage Rating - AC: 250V Voltage Rating - DC: 50V Mounting: Panel Mount Actuator Type: Rocker Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: E-T-A
Win Source Part Number: 769374-3120-S00221-4A
Series: 3120-F
Current Rating: 4A
Voltage Rating - AC: 250V
Voltage Rating - DC: 50V
Mounting: Panel Mount
Actuator Type: Rocker
Breaker Type: Thermal
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number 3120-S00221-4A
Product Name Circuit Breakers - 3120-S00221-4A
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 7A - QLB-073-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 1-1423712-2 - TE Connectivity
Specs
Rated Current 9 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details