Circuit Breaker Thermal 25A 250V AC 50V DC Push-Push Panel Mount
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2-5700-IG1-P10-25A-ND | 06AH9728 |
| Product Name | Circuit Breakers | Circuit Breaker Eta Circuit Breakers |
| Rated Current | 25 amps | |
| Trip System Type | Thermal | |
| Features | Trip Indicator |