Circuit Breaker Thermal 10A 250V AC 50V DC Push to Reset Through Hole
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 1410-G110-L2F1-S01-10A-ND |
| Product Name | Circuit Breakers |
| Rated Current | 10 amps |
| Trip System Type | Thermal |
| Features | Trip Indicator |