CIRCUIT BREAKER, AUTO, 4A, PRODUCT RANGE CURRENT RATING 4A, NO. OF POLES 1 POLE, VOLTAGE RATING V DC 65VDC, VOLTAGE RATING VAC 250VAC, CIRCUIT BREAKER MOUNTING AUTO FUSE HOLDER, SVHC NO SVHC (15-JAN-2018), APPROVAL BODIES VDE, ROHS COMPLIANT YE. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 30541327 |
| Product Name | Circuit Breaker Accessory |