DC 24 V power supplies, which are widely used in industry today, will shut down the output in the event of an overload with the result that one faulty load in the system can lead to complete disconnection of all loads. As well as an unidentified failure this also means stoppage of the whole system.
| E-T-A Circuit Breakers Ltd. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | ESX10 |
| Product Name | Electronic Circuit Protector |
| Rated DC Voltage | 24 volts |
| Rated Current | 0.5000 to 12 amps |
| Trip System Type | Electronic |
| Number of Poles | 1 |