E-T-A Circuit Breakers Ltd. Hydraulic-Magnetic Overcurrent Ciruit Breaker 8340-T

Description
Single, two, three and four pole magnetic and hydraulic-magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Featuring a combi-foot design for symmetric and asymmetric rail mounting. Low temperature sensitivity at rated load
Description
Single, two, three and four pole magnetic and hydraulic-magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Featuring a combi-foot design for symmetric and asymmetric rail mounting. Low temperature sensitivity at rated load

Suppliers

Company
Product
Description
Supplier Links
Hydraulic-Magnetic Overcurrent Ciruit Breaker - 8340-T - E-T-A Circuit Breakers Ltd.
Aylesbury, Buckinghamshire, United Kingdom
Hydraulic-Magnetic Overcurrent Ciruit Breaker
8340-T
Hydraulic-Magnetic Overcurrent Ciruit Breaker 8340-T
Single, two, three and four pole magnetic and hydraulic-magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Featuring a combi-foot design for symmetric and asymmetric rail mounting. Low temperature sensitivity at rated load

Single, two, three and four pole magnetic and hydraulic-magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Featuring a combi-foot design for symmetric and asymmetric rail mounting. Low temperature sensitivity at rated load

Supplier's Site

Technical Specifications

  E-T-A Circuit Breakers Ltd.
Product Category Circuit Breakers
Product Number 8340-T
Product Name Hydraulic-Magnetic Overcurrent Ciruit Breaker
Rated AC Voltage 240 to 415 volts
Rated DC Voltage 80 volts
Rated Current 0.0200 to 50 amps
Trip System Type Magnetic Hydraulic
Number of Poles 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0702B -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details
Circuit Breakers - 4-1393250-0 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
140G 125A Frame Molded Case Ckt-Bkr - 140G-G2C4-C20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
Electronic circuit breaker - 787-2861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers