E-T-A Circuit Breakers Ltd. Hydraulic-Magnetic Overcurrent Ciruit Breaker 8330

Description
Single and double pole magnetic and hydraulic-magnetic circuit breaker with trip-free mechanism and toggle, push or push/pull, or rocker actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S type MO or HM CBE to EN 60934/ IEC 934) ensures suitability for a wide range of applications. Low temperature sensitivity at rated load. Industry standard dimensions and threadneck or snap in panel mounting
Description
Single and double pole magnetic and hydraulic-magnetic circuit breaker with trip-free mechanism and toggle, push or push/pull, or rocker actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S type MO or HM CBE to EN 60934/ IEC 934) ensures suitability for a wide range of applications. Low temperature sensitivity at rated load. Industry standard dimensions and threadneck or snap in panel mounting

Suppliers

Company
Product
Description
Supplier Links
Hydraulic-Magnetic Overcurrent Ciruit Breaker - 8330 - E-T-A Circuit Breakers Ltd.
Aylesbury, Buckinghamshire, United Kingdom
Hydraulic-Magnetic Overcurrent Ciruit Breaker
8330
Hydraulic-Magnetic Overcurrent Ciruit Breaker 8330
Single and double pole magnetic and hydraulic-magnetic circuit breaker with trip-free mechanism and toggle, push or push/pull, or rocker actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S type MO or HM CBE to EN 60934/ IEC 934) ensures suitability for a wide range of applications. Low temperature sensitivity at rated load. Industry standard dimensions and threadneck or snap in panel mounting

Single and double pole magnetic and hydraulic-magnetic circuit breaker with trip-free mechanism and toggle, push or push/pull, or rocker actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S type MO or HM CBE to EN 60934/ IEC 934) ensures suitability for a wide range of applications. Low temperature sensitivity at rated load. Industry standard dimensions and threadneck or snap in panel mounting

Supplier's Site

Technical Specifications

  E-T-A Circuit Breakers Ltd.
Product Category Circuit Breakers
Product Number 8330
Product Name Hydraulic-Magnetic Overcurrent Ciruit Breaker
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 80 volts
Rated Current 0.1000 to 30 amps
Trip System Type Magnetic Hydraulic
Number of Poles 1 to 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 8-1393254-4 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-1-52-2-2-100-H-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - A-0701C -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details