E-T-A Circuit Breakers Ltd. Thermal-magnetic Circuit Breaker 410

Description
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.
Description
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.

Suppliers

Company
Product
Description
Supplier Links
Thermal-magnetic Circuit Breaker - 410 - E-T-A Circuit Breakers Ltd.
Aylesbury, Buckinghamshire, United Kingdom
Thermal-magnetic Circuit Breaker
410
Thermal-magnetic Circuit Breaker 410
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.

Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.

Supplier's Site

Technical Specifications

  E-T-A Circuit Breakers Ltd.
Product Category Circuit Breakers
Product Number 410
Product Name Thermal-magnetic Circuit Breaker
Rated AC Voltage 240 volts
Rated DC Voltage 110 volts
Rated Current 7 to 125 amps
Rated Breaking Capacity 5 to 6 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0709R -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details
Circuit Breakers - 3-1423062-0 - TE Connectivity
Specs
Rated DC Voltage 65 volts
Rated Breaking Capacity 2000 amps
Trip System Type Magnetic
View Details
Circuit-Breaker Combination Starter - 113-C30ABDE1D-40-1-4G - Allen-Bradley / Rockwell Automation
Specs
Rated Current 30 amps
View Details
Electronic circuit breaker - 787-1664/006-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers