Combination of single pole circuit breaker and ON/OFF switch with soft-touch rocker actuation. Contoured rockers are available with a choice of colours and legends, with optional illumination. The 3131 is sealed to provide IP66 rated front of panel water splash protection
| E-T-A Circuit Breakers Ltd. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 3131-A |
| Product Name | Thermal Overcurrent Circuit Breaker |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 28 volts |
| Rated Current | 0.1000 to 20 amps |
| Rated Breaking Capacity | 0.1000 to 20 amps |
| Trip System Type | Thermal |