E-T-A Circuit Breakers Ltd. Thermal Overcurrent Circuit Breaker 2-5700

Description
Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5700 can be supplied as a push-push switch/circuit breaker (R-type TO CBE to EN 60934 in press-to-reset configuration; S-type with push-push operation), threadneck panel mounting. Options include an additional unprotected circuit tap (-A3).
Description
Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5700 can be supplied as a push-push switch/circuit breaker (R-type TO CBE to EN 60934 in press-to-reset configuration; S-type with push-push operation), threadneck panel mounting. Options include an additional unprotected circuit tap (-A3).

Suppliers

Company
Product
Description
Supplier Links
Thermal Overcurrent Circuit Breaker - 2-5700 - E-T-A Circuit Breakers Ltd.
Aylesbury, Buckinghamshire, United Kingdom
Thermal Overcurrent Circuit Breaker
2-5700
Thermal Overcurrent Circuit Breaker 2-5700
Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5700 can be supplied as a push-push switch/circuit breaker (R-type TO CBE to EN 60934 in press-to-reset configuration; S-type with push-push operation), threadneck panel mounting. Options include an additional unprotected circuit tap (-A3).

Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5700 can be supplied as a push-push switch/circuit breaker (R-type TO CBE to EN 60934 in press-to-reset configuration; S-type with push-push operation), threadneck panel mounting. Options include an additional unprotected circuit tap (-A3).

Supplier's Site

Technical Specifications

  E-T-A Circuit Breakers Ltd.
Product Category Circuit Breakers
Product Number 2-5700
Product Name Thermal Overcurrent Circuit Breaker
Rated AC Voltage 250 volts
Rated DC Voltage 28 volts
Rated Current 0.0500 to 25 amps
Rated Breaking Capacity 0.0500 to 25 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - A-0701I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Electronic circuit breaker - 787-1664/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers