Very cost effective design to meet international requirements. No exposed metal parts which are, or could become, current-carrying except for terminals. R-type TO CBE to EN 60934
| E-T-A Circuit Breakers Ltd. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 1658 |
| Product Name | Thermal Overcurrent Circuit Breaker |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 28 volts |
| Rated Current | 5 to 30 amps |
| Rated Breaking Capacity | 5 to 30 amps |
| Trip System Type | Thermal |