Single pole press-to-reset thermal circuit breaker with extremely fast overload switching performance (R-type TO CBE to EN 60934), PCB mounting. Miniaturised construction minimises PCB real estate required. Type 1410-L2 features changeover contacts suitable for providing status output signals. Largely temperature-insensit
| E-T-A Circuit Breakers Ltd. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 1410-L2 |
| Product Name | Thermal Overcurrent Circuit Breaker |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 28 volts |
| Rated Current | 0.6300 to 10 amps |
| Rated Breaking Capacity | 0.6300 to 10 amps |
| Trip System Type | Thermal |