E-T-A Circuit Breakers Ltd. Thermal Overcurrent Circuit Breaker 127

Description
Single pole thermal circuit breaker with push-to-reset, tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934; M-type when fitted with optional manual release feature). Available in versions for plug-in or integral mounting, track mounting, or with a frame for snap-in panel mounting. The optional KF housing is particularly suited to high humidity and other damp conditions.
Description
Single pole thermal circuit breaker with push-to-reset, tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934; M-type when fitted with optional manual release feature). Available in versions for plug-in or integral mounting, track mounting, or with a frame for snap-in panel mounting. The optional KF housing is particularly suited to high humidity and other damp conditions.

Suppliers

Company
Product
Description
Supplier Links
Thermal Overcurrent Circuit Breaker - 127 - E-T-A Circuit Breakers Ltd.
Aylesbury, Buckinghamshire, United Kingdom
Thermal Overcurrent Circuit Breaker
127
Thermal Overcurrent Circuit Breaker 127
Single pole thermal circuit breaker with push-to-reset, tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934; M-type when fitted with optional manual release feature). Available in versions for plug-in or integral mounting, track mounting, or with a frame for snap-in panel mounting. The optional KF housing is particularly suited to high humidity and other damp conditions.

Single pole thermal circuit breaker with push-to-reset, tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934; M-type when fitted with optional manual release feature). Available in versions for plug-in or integral mounting, track mounting, or with a frame for snap-in panel mounting. The optional KF housing is particularly suited to high humidity and other damp conditions.

Supplier's Site

Technical Specifications

  E-T-A Circuit Breakers Ltd.
Product Category Circuit Breakers
Product Number 127
Product Name Thermal Overcurrent Circuit Breaker
Rated AC Voltage 250 volts
Rated DC Voltage 28 volts
Rated Current 0.0500 to 25 amps
Rated Breaking Capacity 0.0500 to 25 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393250-2 - TE Connectivity
Specs
Rated Current 9 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Electronic circuit breaker - 787-3668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers - 486-4117-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole D-Trip Supplementary Circuit Breakers - 1D25UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers