E-Switch, Inc. Pushbutton Switches WBL4UOAYQR05CLR

Description
PUSHBUTTON, 300mA, 4PDT, On-(On), PC Pin, LED, Yellow
Request a Quote Datasheet
Description
PUSHBUTTON, 300mA, 4PDT, On-(On), PC Pin, LED, Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-WBL4UOAYQR05CLR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-WBL4UOAYQR05CLR
Pushbutton Switches 1400-WBL4UOAYQR05CLR
PUSHBUTTON, 300mA, 4PDT, On-(On), PC Pin, LED, Yellow

PUSHBUTTON, 300mA, 4PDT, On-(On), PC Pin, LED, Yellow

Supplier's Site Datasheet
Pushbutton Switches - 141-WBL4UOAYQR05CLR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-WBL4UOAYQR05CLR-ND
Pushbutton Switches 141-WBL4UOAYQR05CLR-ND
Pushbutton Switch 4PDT Standard, Illuminated Through Hole, Right Angle

Pushbutton Switch 4PDT Standard, Illuminated Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
WBL4UOAYQR05CLR
Switches - Pushbutton Switches WBL4UOAYQR05CLR
SWITCH PB 4PDT 0.3A 30V

SWITCH PB 4PDT 0.3A 30V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-WBL4UOAYQR05CLR 141-WBL4UOAYQR05CLR-ND WBL4UOAYQR05CLR
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Terminal Type Straight PC Pins Straight PC Pins
Max Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switching Mechanism 4PDT 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437573-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDTRBLV -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details