E-Switch, Inc. Pushbutton Switches WBL4UOAGQR05CLR

Description
Pushbutton Switch 4PDT Standard, Illuminated Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch 4PDT Standard, Illuminated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-WBL4UOAGQR05CLR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-WBL4UOAGQR05CLR-ND
Pushbutton Switches 141-WBL4UOAGQR05CLR-ND
Pushbutton Switch 4PDT Standard, Illuminated Through Hole, Right Angle

Pushbutton Switch 4PDT Standard, Illuminated Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - 1400-WBL4UOAGQR05CLR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-WBL4UOAGQR05CLR
Pushbutton Switches 1400-WBL4UOAGQR05CLR
PUSHBUTTON, 300mA, 4PDT, On-(On), PC Pin, LED, Green

PUSHBUTTON, 300mA, 4PDT, On-(On), PC Pin, LED, Green

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
WBL4UOAGQR05CLR
Switches - Pushbutton Switches WBL4UOAGQR05CLR
SWITCH PB 4PDT 0.3A 30V

SWITCH PB 4PDT 0.3A 30V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-WBL4UOAGQR05CLR-ND 1400-WBL4UOAGQR05CLR WBL4UOAGQR05CLR
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Maintained Contact Momentary Contact
Switching Mechanism 4PDT 4PDT
Terminal Type Straight PC Pins Straight PC Pins
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 1128470 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details