E-Switch, Inc. Pushbutton Switches WBL4UOAGQ

Description
PUSHBUTTON, 300mA, 4PDT, On-(On), PC Pin, LED, Green
Request a Quote Datasheet
Description
PUSHBUTTON, 300mA, 4PDT, On-(On), PC Pin, LED, Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-WBL4UOAGQ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-WBL4UOAGQ
Pushbutton Switches 1400-WBL4UOAGQ
PUSHBUTTON, 300mA, 4PDT, On-(On), PC Pin, LED, Green

PUSHBUTTON, 300mA, 4PDT, On-(On), PC Pin, LED, Green

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
WBL4UOAGQ
Switches - Pushbutton Switches WBL4UOAGQ
SWITCH PUSHBUTTON 4PDT 300MA 30V

SWITCH PUSHBUTTON 4PDT 300MA 30V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-WBL4UOAGQ WBL4UOAGQ
Product Name Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Terminal Type Straight PC Pins
Max Current Rating 0.3000 amps 0.3000 amps
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Contact Block 800F PB - 800F-BX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO)
Terminal Type Screw Contact Block
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details