The WBL series is an illuminated pushbutton switch with 2 or 4 pole options, rated for 30VDC at 300mA, and offering DPDT or 4PDT contact arrangements. It features a mechanical life of 10,000 cycles, a force of 200 ± 100 grams, and a full travel of 3.30 ± 0.3 mm. The switch supports multiple LED colors including red-blue, with a 10 mm diameter transparent button and a clear lens. It operates from -40°C to +85°C, has an insulation resistance of at least 100 MΩ at 500VDC, and a dielectric strength of 500VAC. The part uses a latch (EE) configuration and is designed for telecommunications, consumer electronics, medical equipment, and computer/peripheral applications.
PUSHBUTTON, 300mA, 4PDT, On-On, PC Pin, LED, Red/Blue
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1400-WBL4UEERBQR05CLR |
| Product Name | Pushbutton Switches |
| Switch Function | Maintained Contact |