E-Switch, Inc. Pushbutton Switches WBL4UEEGQR05CLR

Description
Pushbutton Switch 4PDT Standard, Illuminated Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch 4PDT Standard, Illuminated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - WBL4UEEGQR05CLR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
WBL4UEEGQR05CLR-ND
Pushbutton Switches WBL4UEEGQR05CLR-ND
Pushbutton Switch 4PDT Standard, Illuminated Through Hole, Right Angle

Pushbutton Switch 4PDT Standard, Illuminated Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - 1400-WBL4UEEGQR05CLR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-WBL4UEEGQR05CLR
Pushbutton Switches 1400-WBL4UEEGQR05CLR
PUSHBUTTON, 300mA, 4PDT, On-On, PC Pin, LED, Green

PUSHBUTTON, 300mA, 4PDT, On-On, PC Pin, LED, Green

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
WBL4UEEGQR05CLR
Switches - Pushbutton Switches WBL4UEEGQR05CLR
SWITCH PUSHBUTTON 4PDT 300MA 30V

SWITCH PUSHBUTTON 4PDT 300MA 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
WBL4UEEGQR05CLR
Pushbutton Switches WBL4UEEGQR05CLR
Pushbutton Switches Illuminated, Right Angle Pushbutton Switch, 0.3A 30VDC, 4 pole, Latching, Green LED, Clear / Transparent cap

Pushbutton Switches Illuminated, Right Angle Pushbutton Switch, 0.3A 30VDC, 4 pole, Latching, Green LED, Clear / Transparent cap

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number WBL4UEEGQR05CLR-ND 1400-WBL4UEEGQR05CLR WBL4UEEGQR05CLR WBL4UEEGQR05CLR
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact
Switching Mechanism 4PDT 4PDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin, Right Angle
Features Illuminated Switch Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2474606-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTSW/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details