PUSHBUTTON, 300mA, 4PDT, On-On, PC Pin, LED, Green
SWITCH PUSHBUTTON 4PDT 300MA 30V
Pushbutton Switches Illuminated, Right Angle Pushbutton Switch, 0.3A 30VDC, 4 pole, Latching, Green LED, no cap
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-WBL4UEEGQ | WBL4UEEGQ | WBL4UEEGQ |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | ||
| Terminal Type | Straight PC Pins | PC Pin, Right Angle | |
| Max Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |