PUSHBUTTON, 300mA, 4PDT, On-On, PC Pin, LED, Blue
Pushbutton Switch 4PDT Standard, Illuminated Through Hole, Right Angle
SWITCH PUSHBUTTON 4PDT 300MA 30V
Pushbutton Switches Illuminated, Right Angle Pushbutton Switch, 0.3A 30VDC, 4 pole, Latching, Blue LED, Clear / Transparent cap
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-WBL4UEEBQR05CLR | EG6097-ND | WBL4UEEBQR05CLR | WBL4UEEBQR05CLR |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | ||
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin, Right Angle | |
| Max Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switching Mechanism | 4PDT | 4PDT |