Pushbutton Switch DPDT Standard, Illuminated Through Hole, Right Angle
PUSHBUTTON, 300mA, DPDT, On-(On), PC Pin, LED, Blue/Yellow
Pushbutton Switches Illuminated, Right Angle Pushbutton Switch, 0.3A 30VDC, 2 pole, Momentary, Yellow-Blue LED, Clear / Transparent cap
SWITCH PUSHBUTTON DPDT 300MA 30V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-WBL2UOAYBQR05CLR-ND | 1400-WBL2UOAYBQR05CLR | WBL2UOAYBQR05CLR | WBL2UOAYBQR05CLR |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin, Right Angle | |
| Features | Illuminated Switch | Illuminated Switch; RoHS |