PUSHBUTTON, 300mA, DPDT, On-On, PC Pin, LED, Red
Pushbutton Switch DPDT Standard, Illuminated Through Hole, Right Angle
SWITCH PUSHBUTTON DPDT 300MA 30V
Pushbutton Switches Illuminated, Right Angle Pushbutton Switch, 0.3A 30VDC, 2 pole, Latching, Red LED, Clear / Transparent Cap
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-WBL2UEERQR05CLR | EG6094-ND | WBL2UEERQR05CLR | WBL2UEERQR05CLR |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin, Right Angle | |
| Max Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |