Pushbutton Switch DPDT Standard, Illuminated Through Hole, Right Angle
PUSHBUTTON, 300mA, DPDT, On-On, PC Pin, LED, Green/Yellow
SWITCH PUSH DPDT 300MA 30V
Pushbutton Switches Illuminated, Right Angle Pushbutton Switch, 0.3A 30VDC, 2 pole, Latching, Green-Yellow LED, Clear / Transparent Cap
PB SW, DPDT, 0.3A, 30V, GRN/YEL, SOLDER; Product Range:WBL Series; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; Contact Current DC Max:300mA RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5008-ND | 1400-WBL2UEEGYQR05CLR | WBL2UEEGYQR05CLR | WBL2UEEGYQR05CLR | 76T8230 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Sw, Dpdt, 0.3A, 30V, Grn/yel, Solder; Product Range E-Switch |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | Off-On | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin, Right Angle | ||
| Features | Illuminated Switch | Illuminated Switch | RoHS |