Pushbutton Switch DPDT Standard, Illuminated Through Hole, Right Angle
PUSHBUTTON, 300mA, DPDT, On-On, PC Pin, LED, Green/Yellow
Pushbutton Switches Illuminated, Right Angle Pushbutton Switch, 0.3A 30VDC, 2 pole, Latching, Green-Yellow LED, no cap
SWITCH PUSH DPDT 300MA 30V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5009-ND | 1400-WBL2UEEGYQ | WBL2UEEGYQ | WBL2UEEGYQ |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin, Right Angle | |
| Features | Illuminated Switch | Illuminated Switch |