E-Switch, Inc. Pushbutton Switches WBL2UEEGQR05SILPWR

Description
PUSHBUTTON
Request a Quote Datasheet
Description
PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-WBL2UEEGQR05SILPWR
PUSHBUTTON

PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - EG6091-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG6091-ND
Pushbutton Switches EG6091-ND
Pushbutton Switch DPDT Standard, Illuminated Through Hole, Right Angle

Pushbutton Switch DPDT Standard, Illuminated Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
WBL2UEEGQR05SILPWR
Pushbutton Switches WBL2UEEGQR05SILPWR
Pushbutton Switches Illuminated, Right Angle Pushbutton Switch, 0.3A 30VDC, 2 pole, Latching, Green LED, Power Symbol Cap

Pushbutton Switches Illuminated, Right Angle Pushbutton Switch, 0.3A 30VDC, 2 pole, Latching, Green LED, Power Symbol Cap

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
WBL2UEEGQR05SILPWR
Switches - Pushbutton Switches WBL2UEEGQR05SILPWR
SWITCH PUSHBUTTON DPDT 300MA 30V

SWITCH PUSHBUTTON DPDT 300MA 30V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-WBL2UEEGQR05SILPWR EG6091-ND WBL2UEEGQR05SILPWR WBL2UEEGQR05SILPWR
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins PC Pin, Right Angle
Features Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details