PUSHBUTTON, 300mA, DPDT, On-On, PC Pin, LED, Blue/Green
Pushbutton Switch DPDT Standard, Illuminated Through Hole, Right Angle
PB SW, DPDT, 0.3A, 30V, BLU/GRN, SOLDER; Product Range:WBL Series; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; Contact Current DC Max:300mA RoHS Compliant: Yes
Pushbutton Switches Illuminated, Right Angle Pushbutton Switch, 0.3A 30VDC, 2 pole, Latching, Green-Blue LED, Clear / Transparent Cap
SWITCH PUSH DPDT 300MA 30V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-WBL2UEEGBQR05CLR | EG5012-ND | 76T8228 | WBL2UEEGBQR05CLR | WBL2UEEGBQR05CLR |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Sw, Dpdt, 0.3A, 30V, Blu/grn, Solder; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | Off-On | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin, Right Angle | ||
| Max Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |