SWITCH ROCKER DPST-NO 20A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | WB24ED1100-ACC-KF05 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Off-Mom |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST-NO |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |