E-Switch, Inc. Rocker Switches WB246D1929

Description
ROCKER, 20A, DPDT, On-Off-On, Quick Connect - 0.250", IP55
Request a Quote Datasheet
Description
ROCKER, 20A, DPDT, On-Off-On, Quick Connect - 0.250", IP55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-WB246D1929 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-WB246D1929
Rocker Switches 1400-WB246D1929
ROCKER, 20A, DPDT, On-Off-On, Quick Connect - 0.250", IP55

ROCKER, 20A, DPDT, On-Off-On, Quick Connect - 0.250", IP55

Supplier's Site Datasheet
Rocker Switches - EG5668-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5668-ND
Rocker Switches EG5668-ND
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Dpdt, 20A, 125V, Red; Switch Operation E-Switch - 24R4237 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 20A, 125V, Red; Switch Operation E-Switch
24R4237
Switch, Rocker, Dpdt, 20A, 125V, Red; Switch Operation E-Switch 24R4237
SWITCH, ROCKER, DPDT, 20A, 125V, RED; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:WB2 Series; Contact Current AC Max:20A RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 20A, 125V, RED; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:WB2 Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
WB246D1929
Switches - Rocker Switches WB246D1929
SWITCH ROCKER DPDT 20A 125V

SWITCH ROCKER DPDT 20A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-WB246D1929 EG5668-ND 24R4237 WB246D1929
Product Name Rocker Switches Rocker Switches Switch, Rocker, Dpdt, 20A, 125V, Red; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-11-12N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type PCB
View Details
Rocker Switches - 9132718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Rocker Switches - 450-1847-ND - DigiKey
Specs
Switch Function Momentary
Momentary Contact Switch Function Momentary ON
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers