ROCKER, 20A, DPDT, On-Off-On, Quick Connect - 0.250", IP55
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPDT 20A 125V
ROCKER SWITCH, DPDT, BLACK, PANEL; Switch Operation:On-Off-On;
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-WB246D112S | EG4762-ND | WB246D112S | 24R4235 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Dpdt, Black, Panel; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Features | Dustproof |