E-Switch, Inc. Rocker Switches WB246D1100

Description
ROCKER, 20A, DPDT, On-Off-On, Quick Connect - 0.250", IP55
Request a Quote Datasheet
Description
ROCKER, 20A, DPDT, On-Off-On, Quick Connect - 0.250", IP55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-WB246D1100 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-WB246D1100
Rocker Switches 1400-WB246D1100
ROCKER, 20A, DPDT, On-Off-On, Quick Connect - 0.250", IP55

ROCKER, 20A, DPDT, On-Off-On, Quick Connect - 0.250", IP55

Supplier's Site Datasheet
Rocker Switches - EG4761-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4761-ND
Rocker Switches EG4761-ND
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches WB246D1100
SWITCH ROCKER DPDT 20A 125V

SWITCH ROCKER DPDT 20A 125V

Supplier's Site
Rocker Switch, Dpdt, Black, Panel; Switch Operation E-Switch - 24R4234 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, Black, Panel; Switch Operation E-Switch
24R4234
Rocker Switch, Dpdt, Black, Panel; Switch Operation E-Switch 24R4234
ROCKER SWITCH, DPDT, BLACK, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:WB2 Series; Contact Current AC Max:20A RoHS Compliant: Yes

ROCKER SWITCH, DPDT, BLACK, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:WB2 Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-WB246D1100 EG4761-ND WB246D1100 24R4234
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpdt, Black, Panel; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Rocker Switches - 9143579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade; Straight PC Pins; Blade
View Details