E-Switch, Inc. Rocker Switches WB242D1121

Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG4758-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4758-ND
Rocker Switches EG4758-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 1400-WB242D1121 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-WB242D1121
Rocker Switches 1400-WB242D1121
ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP55

ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP55

Supplier's Site Datasheet
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch - 24R4232 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch
24R4232
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch 24R4232
ROCKER SWITCH, DPST, 20A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:WB2 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:WB2 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches WB242D1121
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG4758-ND 1400-WB242D1121 24R4232 WB242D1121
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CE Certified; UL Listed RoHS CE Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Rocker Switches - 7346861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Solder Terminals; Straight PC Pins; Solder
View Details