E-Switch, Inc. Rocker Switches WB242D1121-ACC-KF05

Description
ROCKER
Request a Quote Datasheet
Description
ROCKER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROCKER

ROCKER

Supplier's Site
Shenzhen, China
Switches - Rocker Switches
WB242D1121-ACC-KF05
Switches - Rocker Switches WB242D1121-ACC-KF05
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site
Switch, Rocker, Dpst, 20A, 250Vac, Black; Switch Operation E-Switch - 07W3854 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 20A, 250Vac, Black; Switch Operation E-Switch
07W3854
Switch, Rocker, Dpst, 20A, 250Vac, Black; Switch Operation E-Switch 07W3854
SWITCH, ROCKER, DPST, 20A, 250VAC, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:WB2 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

SWITCH, ROCKER, DPST, 20A, 250VAC, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:WB2 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-WB242D1121-ACC-KF05 WB242D1121-ACC-KF05 07W3854
Product Name Rocker Switches Switches - Rocker Switches Switch, Rocker, Dpst, 20A, 250Vac, Black; Switch Operation E-Switch
Rocker Actuator Concave (Curved) Rocker
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
High Inrush 10 & 16 AMP Rocker - JWL11RAA/UCV - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
5 suppliers
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
Rocker Switches - 3-1437596-5 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function Momentary ON; On Off On
Terminal Type Wire Lugs
View Details