E-Switch, Inc. Rocker Switches WB242D1100

Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG4757-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4757-ND
Rocker Switches EG4757-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 1400-WB242D1100 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-WB242D1100
Rocker Switches 1400-WB242D1100
ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP55

ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP55

Supplier's Site Datasheet
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch - 24R4230 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch
24R4230
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch 24R4230
ROCKER SWITCH, DPST, 20A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:WB2 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:WB2 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number EG4757-ND 1400-WB242D1100 24R4230
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade
Standards / Compliances CE Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
A8L Miniature Rocker Switch - A8L-11-14N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details