E-Switch, Inc. Anti-Vandal Switches ULV8FWHSS341

Description
ANTI-VANDAL, 3A, DPDT, On-(On), Wire Leads 300mm, LED, Blue, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, DPDT, On-(On), Wire Leads 300mm, LED, Blue, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV8FWHSS341 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV8FWHSS341
Anti-Vandal Switches 1400-ULV8FWHSS341
ANTI-VANDAL, 3A, DPDT, On-(On), Wire Leads 300mm, LED, Blue, IP67

ANTI-VANDAL, 3A, DPDT, On-(On), Wire Leads 300mm, LED, Blue, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG6129-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG6129-ND
Pushbutton Switches EG6129-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
ULV8FWHSS341
Pushbutton Switches ULV8FWHSS341
Pushbutton Switches 25mm Anti-Vandal 3A 125/250VAC 2P ON(ON) Stainless Steel Blue LED Ring Illumination 3V Wire IP67 IK08

Pushbutton Switches 25mm Anti-Vandal 3A 125/250VAC 2P ON(ON) Stainless Steel Blue LED Ring Illumination 3V Wire IP67 IK08

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ULV8FWHSS341
Switches - Pushbutton Switches ULV8FWHSS341
SWITCH PB DPDT 3A 250V

SWITCH PB DPDT 3A 250V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV8FWHSS341 EG6129-ND ULV8FWHSS341 ULV8FWHSS341
Product Name Anti-Vandal Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Wire Leads Wire Leads Wire Lead Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Max Current Rating 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 906674 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details