E-Switch, Inc. Anti-Vandal Switches ULV8FWBSS331

Description
ANTI-VANDAL, 3A, SPDT, On-(On), Wire Leads 300mm, LED, Green, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, SPDT, On-(On), Wire Leads 300mm, LED, Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV8FWBSS331 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV8FWBSS331
Anti-Vandal Switches 1400-ULV8FWBSS331
ANTI-VANDAL, 3A, SPDT, On-(On), Wire Leads 300mm, LED, Green, IP67

ANTI-VANDAL, 3A, SPDT, On-(On), Wire Leads 300mm, LED, Green, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG6128-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG6128-ND
Pushbutton Switches EG6128-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
ULV8FWBSS331
Pushbutton Switches ULV8FWBSS331
Pushbutton Switches 25mm Anti-Vandal 3A 125/250VAC 1P ON(ON) Stainless Steel Green LED Ring Illumination 3V Wire IP67 IK08

Pushbutton Switches 25mm Anti-Vandal 3A 125/250VAC 1P ON(ON) Stainless Steel Green LED Ring Illumination 3V Wire IP67 IK08

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ULV8FWBSS331
Switches - Pushbutton Switches ULV8FWBSS331
SWITCH PB SPDT 3A 250V

SWITCH PB SPDT 3A 250V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV8FWBSS331 EG6128-ND ULV8FWBSS331 ULV8FWBSS331
Product Name Anti-Vandal Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Wire Leads Wire Leads Wire Lead Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Max Current Rating 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm LED Module 800F PB - 800F-BN7W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 240 volts
Max DC Voltage Rating 240 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details